SpeedFam Corporation Datasheets for Honing, Lapping, and Super-finishing Machines

Honing, lapping and super-finishing equipment improve surface finish or geometry to tight tolerances.
Honing, Lapping, and Super-finishing Machines: Learn more

Product Name Notes
Our namesake the FAM or Free Abrasive Machine is the most productive machine in its class. The heavy duty design, hard steel FAM plates and its capability of operating at...
The same quality SpeedFam has been known for over the past fifty years is available in the newest most advanced Double Side Machines ever made. These models of DSM provide...
These simple-to-operate manually controlled Double Side Lapping machines are available in sizes to process parts as thin as .002" or diameters up to 20". The control system provides the necessary...
These simple-to-operate manually controlled Lapping machines are available in sizes from table top units to 72” plate configurations. The control system provides the necessary features to perform most any process...