A range of high quality polyamide castors with minimal rolling resistance. Easy to keep clean and resistant to corrosion, shocks and abrasion.
Plate fixing castor made from hygienic materials. Resistant to corrosion, abrasion & shock. Easy running under heavy loads. Operating Temperature -30°C to +80°C. Wheel series P. Stainless steel fork material
Wheel Diameter = 100mm
Load Capacity = 150kg
Overall Height = 128mm
Wheel Width = 30mm
Fixing Plate Dimensions = 102 x 83mm
Rotation = Swivel
Application = Industrial
Tyre Material = Polyamide
Fixing Centres = 80 x 60mm
Weight Class = Medium Duty
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 2270481 |
Wheel Type | Plastic |