Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals
| MedCaster | |
|---|---|
| Product Category | Casters |
| Product Number | CX04TPP125DL |
| Product Name | CX Series Series Caster |
| Caster Type | Wheel Caster |
| Wheel Type | Thermoplastic Rubber |
| Features | Swivel Lock |
| Maximum Load | 240 lbs (109 kg) |