Wheel is grey with a round tread.
| MedCaster | |
|---|---|
| Product Category | Casters |
| Product Number | 367H35K080AZ |
| Product Name | 367/364 Antistatic Series Caster |
| Caster Type | Wheel Caster |
| Wheel Type | Thermoplastic Rubber |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |