S.I.T. INDEVA Inc PN ERGO Pneumatic Manipulator PNC160C

Description
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, column mounted, with jointed arm
Description
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, column mounted, with jointed arm

Suppliers

Company
Product
Description
Supplier Links
PN ERGO Pneumatic Manipulator - PNC160C - S.I.T. INDEVA Inc
Charlotte, NC, USA
PN ERGO Pneumatic Manipulator
PNC160C
PN ERGO Pneumatic Manipulator PNC160C
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, column mounted, with jointed arm

PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling).

Technical features

Lifting speed max: 0,5 m/second
Control: pneumatic
Air peressure: 6,5 Bar minimum
Excercise temperature: from +5° to +50° C
Noise Level: <70 dB
Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations
Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used

Applications

Pneumatic manipulator PN ERGO, column mounted, with jointed arm

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number PNC160C
Product Name PN ERGO Pneumatic Manipulator
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Recessed Dock Lift - 3470 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details