S.I.T. INDEVA Inc PN ZIP Pneumatic Manipulator PNZ80R

Description
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0 Bar Work temperature: da +5° a +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply. Applications Pneumatic manipulator PN ZIP, overhead twin rail mounted
Description
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0 Bar Work temperature: da +5° a +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply. Applications Pneumatic manipulator PN ZIP, overhead twin rail mounted

Suppliers

Company
Product
Description
Supplier Links
PN ZIP Pneumatic Manipulator - PNZ80R - S.I.T. INDEVA Inc
Charlotte, NC, USA
PN ZIP Pneumatic Manipulator
PNZ80R
PN ZIP Pneumatic Manipulator PNZ80R
Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0 Bar Work temperature: da +5° a +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply. Applications Pneumatic manipulator PN ZIP, overhead twin rail mounted

Pneumatic manipulators series PN ZIP

Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles.

Technical features pneumatic manipulators PN ZIP

Capacity max: kg 80
Control: pneumatic
Air pressure: 6,0 Bar
Work temperature: da +5° a +50° C
Noise Level: <70 dB
Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX
Safety devices: equipped with safety devices that retain the grip on the load, even in case of loss of air supply.

Applications

Pneumatic manipulator PN ZIP, overhead twin rail mounted

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number PNZ80R
Product Name PN ZIP Pneumatic Manipulator
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Lift And Manual Turn Table - PM-3536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details