S.I.T. INDEVA Inc PN ERGO Pneumatic Manipulator PNC250C

Description
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, column mounted, with jointed arm
Description
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, column mounted, with jointed arm

Suppliers

Company
Product
Description
Supplier Links
PN ERGO Pneumatic Manipulator - PNC250C - S.I.T. INDEVA Inc
Charlotte, NC, USA
PN ERGO Pneumatic Manipulator
PNC250C
PN ERGO Pneumatic Manipulator PNC250C
PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature: from +5° to +50° C Noise Level: <70 dB Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used Applications Pneumatic manipulator PN ERGO, column mounted, with jointed arm

PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling).

Technical features

Lifting speed max: 0,5 m/second
Control: pneumatic
Air peressure: 6,5 Bar minimum
Excercise temperature: from +5° to +50° C
Noise Level: <70 dB
Optional feature: suitable for applications in controlled environment with danger of explosion, according to the ATEX Regulations
Safety devices: equipped with safety devices that retain the grip on the load, even in case of air supply loss. Special brakes keep the arm and gripping tool still when not used

Applications

Pneumatic manipulator PN ERGO, column mounted, with jointed arm

Supplier's Site

Technical Specifications

  S.I.T. INDEVA Inc
Product Category Lifts
Product Number PNC250C
Product Name PN ERGO Pneumatic Manipulator
Type Manipulator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Air Spring Actuated Lift Table - ATVWDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details