Acoustical Solutions, Inc. Barrel™ Diffuser DIFFBAR46

Description
Barrel™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The Barrel™ Diffusers are constructed of a rigid E-glass and are molded into a one-piece shape. They are light weight and easy to install. Standard finish is white gel-coat or fabric wrapped. Standard sizes range from 2' x 2' to 4' x 8'.
Description
Barrel™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The Barrel™ Diffusers are constructed of a rigid E-glass and are molded into a one-piece shape. They are light weight and easy to install. Standard finish is white gel-coat or fabric wrapped. Standard sizes range from 2' x 2' to 4' x 8'.

Suppliers

Company
Product
Description
Supplier Links
Barrel™ Diffuser - DIFFBAR46 - Acoustical Solutions, Inc.
Richmond, VA, USA
Barrel™ Diffuser
DIFFBAR46
Barrel™ Diffuser DIFFBAR46
Barrel™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The Barrel™ Diffusers are constructed of a rigid E-glass and are molded into a one-piece shape. They are light weight and easy to install. Standard finish is white gel-coat or fabric wrapped. Standard sizes range from 2' x 2' to 4' x 8'.

Barrel™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The Barrel™ Diffusers are constructed of a rigid E-glass and are molded into a one-piece shape. They are light weight and easy to install. Standard finish is white gel-coat or fabric wrapped. Standard sizes range from 2' x 2' to 4' x 8'.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Silencers and Mufflers (Industrial)
Product Number DIFFBAR46
Product Name Barrel™ Diffuser
Type / Application Other; Diffuser
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic muffler - UO-1/4 - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic Silencers - 1762274 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 145 psi (102 m H2O)
Mounting Male Thread
View Details