IES2000 Ceiling Banners

Description
Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24” to 36” apart over an entire reverberant area can result in an optimum acoustical environment. Construction: Flexible Sizes: 48” x any length to 25 feet Thickness: 1”, 1½”, 2” Substrate: 2.0lb or 3.0 lb. Facing: PVC, Sailcloth, Guilford FR 701 Edge Detail: Sewn NRC: .70 – 1.00
Description
Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24” to 36” apart over an entire reverberant area can result in an optimum acoustical environment. Construction: Flexible Sizes: 48” x any length to 25 feet Thickness: 1”, 1½”, 2” Substrate: 2.0lb or 3.0 lb. Facing: PVC, Sailcloth, Guilford FR 701 Edge Detail: Sewn NRC: .70 – 1.00

Suppliers

Company
Product
Description
Supplier Links
Ceiling Banners -  - IES2000
St. Paris, OH, USA
Ceiling Banners
Ceiling Banners
Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24” to 36” apart over an entire reverberant area can result in an optimum acoustical environment. Construction: Flexible Sizes: 48” x any length to 25 feet Thickness: 1”, 1½”, 2” Substrate: 2.0lb or 3.0 lb. Facing: PVC, Sailcloth, Guilford FR 701 Edge Detail: Sewn NRC: .70 – 1.00

Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24” to 36” apart over an entire reverberant area can result in an optimum acoustical environment.

  • Construction: Flexible
  • Sizes: 48” x any length to 25 feet
  • Thickness: 1”, 1½”, 2”
  • Substrate: 2.0lb or 3.0 lb.
  • Facing: PVC, Sailcloth, Guilford FR 701
  • Edge Detail: Sewn
  • NRC: .70 – 1.00
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name Ceiling Banners
Description Ceiling
NRC 1.00 NRC
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sonex Bioline Ceiling Tile -  - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Ceiling
W 24 inch (610 mm)
H 24 to 72 inch (610 to 1829 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details