IES2000 Flexible Barriers 1BR Noise Barrier

Description
ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a noise barrier wall is required. It is also commonly used in conjunction with IES -2000's Quilted Fiberglass Absorbers to form BA style acoustical curtain composites. 1BR is also available in a USDA approved grade. Rolls are available 54" wide up to 60' long Curtain Panels available with grommets and Velcro Limp, flexible, formable, versatile High tear and tensile strength, Extremely durable Applications: Typically used where a rugged, tear resistant noise barrier is required. Also used as a barrier back material in BA style Acoustical Curtain Panels in an Acoustical Curtain Enclosure, acoustical jacket or wrap, and to serve as an accordion fold acoustical door. Suitable for outdoor use. Available in gray, tan, blue or olive drab. Product Data: Description one pound per square foot reinforced loaded vinyl barrier Standard thickness 0.107 inch Standard width 54" wide Notes Additional sizes, fiberglass core densities and thickness available. Standard width 54" wide Roll length 60' long Weight 1.0 lb psf Tensile (PSI) 900 lb/ in2 Tear (pound force) 70 lb/ in. Service Temperature -20° F to +180°
Datasheet
Description
ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a noise barrier wall is required. It is also commonly used in conjunction with IES -2000's Quilted Fiberglass Absorbers to form BA style acoustical curtain composites. 1BR is also available in a USDA approved grade. Rolls are available 54" wide up to 60' long Curtain Panels available with grommets and Velcro Limp, flexible, formable, versatile High tear and tensile strength, Extremely durable Applications: Typically used where a rugged, tear resistant noise barrier is required. Also used as a barrier back material in BA style Acoustical Curtain Panels in an Acoustical Curtain Enclosure, acoustical jacket or wrap, and to serve as an accordion fold acoustical door. Suitable for outdoor use. Available in gray, tan, blue or olive drab. Product Data: Description one pound per square foot reinforced loaded vinyl barrier Standard thickness 0.107 inch Standard width 54" wide Notes Additional sizes, fiberglass core densities and thickness available. Standard width 54" wide Roll length 60' long Weight 1.0 lb psf Tensile (PSI) 900 lb/ in2 Tear (pound force) 70 lb/ in. Service Temperature -20° F to +180°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Barriers - 1BR Noise Barrier - IES2000
St. Paris, OH, USA
Flexible Barriers
1BR Noise Barrier
Flexible Barriers 1BR Noise Barrier
ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a noise barrier wall is required. It is also commonly used in conjunction with IES -2000's Quilted Fiberglass Absorbers to form BA style acoustical curtain composites. 1BR is also available in a USDA approved grade. Rolls are available 54" wide up to 60' long Curtain Panels available with grommets and Velcro Limp, flexible, formable, versatile High tear and tensile strength, Extremely durable Applications: Typically used where a rugged, tear resistant noise barrier is required. Also used as a barrier back material in BA style Acoustical Curtain Panels in an Acoustical Curtain Enclosure, acoustical jacket or wrap, and to serve as an accordion fold acoustical door. Suitable for outdoor use. Available in gray, tan, blue or olive drab. Product Data: Description one pound per square foot reinforced loaded vinyl barrier Standard thickness 0.107 inch Standard width 54" wide Notes Additional sizes, fiberglass core densities and thickness available. Standard width 54" wide Roll length 60' long Weight 1.0 lb psf Tensile (PSI) 900 lb/ in2 Tear (pound force) 70 lb/ in. Service Temperature -20° F to +180°

ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a noise barrier wall is required. It is also commonly used in conjunction with IES -2000's Quilted Fiberglass Absorbers to form BA style acoustical curtain composites. 1BR is also available in a USDA approved grade.

  • Rolls are available 54" wide up to 60' long
  • Curtain Panels available with grommets and Velcro
  • Limp, flexible, formable, versatile
  • High tear and tensile strength, Extremely durable

Applications: Typically used where a rugged, tear resistant noise barrier is required. Also used as a barrier back material in BA style Acoustical Curtain Panels in an Acoustical Curtain Enclosure, acoustical jacket or wrap, and to serve as an accordion fold acoustical door. Suitable for outdoor use. Available in gray, tan, blue or olive drab.

Product Data:
Descriptionone pound per square foot reinforced loaded vinyl barrier
Standard thickness0.107 inch
Standard width54" wide
NotesAdditional sizes, fiberglass core densities and thickness available.
Standard width54" wide
Roll length60' long
Weight1.0 lb psf
Tensile (PSI)900 lb/ in2
Tear (pound force)70 lb/ in.
Service Temperature-20° F to +180°
Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number 1BR Noise Barrier
Product Name Flexible Barriers
Description Barrier
Unlock Full Specs
to access all available technical data

Similar Products

AcoustiClear™ -  - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Fence
Mounting Holes
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details