Matrox Imaging Datasheets for Frame Grabbers
Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
Frame Grabbers: Learn more
| Product Name | Notes |
|---|---|
| Matrox Helios eA/ XA is a high frequency and high fidelity analog x4 PCIe / PCI-X® frame grabber with powerful pre-processing capabilities. | |
| Matrox Helios eCL/XCL is a complete Camera Link® x4 PCIe/PCI-X® frame grabber that offers powerful pre-processing capabilities. | |
| Matrox Morphis Evo is a cost-effective board for digital video recording (DVR) applications that require real-time capture and simultaneous compression of up to 16 standard video sources in full resolution... | |
| Matrox Morphis is a cost-effective peripheral board that features a dual or quad decoder design for fast camera switching or simultaneous acquisition of up to four live video streams, and... | |
| Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources. | |
| Matrox Radient eCL-B quad-Base Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL110-C4 processing FPGA and 0 MB SRAM. | |
| Matrox Radient eCL-B quad-Base Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL340-C4 processing FPGA and 32 MB SRAM. | |
| Matrox Radient eCL-F dual-Full Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL110-C4 processing FPGA and 0 MB SRAM. | |
| Matrox Radient eCL-F dual-Full Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL340-C4 processing FPGA and 32 MB SRAM. | |
| Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image... | |
| Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image... | |
| Matrox Solios eCL/XCL-B is an entry-level single-Base Camera Link® frame grabber available for x1 PCIe or PCI-X®. | |
| Matrox Solios eV-CL is a value-packed x4 PCIe frame grabber that supports the full-range of Camera Link® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks. | |
| Matrox Vio is a family of PCIe video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats. |