Matrox Imaging Datasheets for Video Processor Boards
Video processor boards are used to process video, medical imaging, automated optical inspection, and other related activities. They can be fitted with between one and a thousand digital signal processing (DSP) units in order to increase the computing power of the board.
Video Processor Boards: Learn more
| Product Name | Notes |
|---|---|
| Matrox Helios eCL/XCL is a complete Camera Link® x4 PCIe/PCI-X® frame grabber that offers powerful pre-processing capabilities. | |
| Matrox Helios eD/XD is a high-performance 64-bit LVDS/RS-422 x4 PCIe / PCI-X® frame grabber with interfaces that offers powerful pre-processing capabilities. | |
| Matrox Morphis is a cost-effective peripheral board that features a dual or quad decoder design for fast camera switching or simultaneous acquisition of up to four live video streams, and... | |
| Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources. | |
| Matrox Odyssey eA/XA is a fourth generation entry-level x4 PCIe / PCI-X® vision processor board with proprietary custom ASIC, freescale G4 PowerPC microprocessor and analog video capture. | |
| Matrox Odyssey eCL/XCL is a fourth generation entry-level x4 PCIe / PCI-X® vision processor board with proprietary ASIC, freescale G4 PowerPC microprocessor and Camera Link® video capture. | |
| Matrox Odyssey eD/XD is a fourth generation entry-level x4 PCIe / PCI-X® vision processor board with proprietary ASIC, freescale G4 PowerPC microprocessor and 64-bit LVDS/RS-422 video capture. | |
| Matrox Odyssey Xpro is a fourth generation scalable PCI-X® vision processor board with proprietary ASIC, freescale G4 PowerPC microprocessor and analog, Camera Link® or LVDS/RS-422 digital video capture. | |
| Matrox Odyssey Xpro+ is a enhanced fourth generation scalable PCI-X® vision processor board with proprietary ASIC, customizable co-processor FPGA, freescale G4 PowerPC microprocessor and analog, Camera Link® or LVDS/RS-422 digital... | |
| Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image... | |
| Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image... | |
| Matrox Solios eCL/XCL-B is an entry-level single-Base Camera Link® frame grabber available for x1 PCIe or PCI-X®. | |
| Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision cameras. This x4 PCIe short card features four Gigabit Ethernet... | |
| Matrox Vio is a family of PCIe video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats. |