Matrox Radient eCL-F dual-Full Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL110-C4 processing FPGA and 0 MB SRAM.
| Matrox Imaging | |
|---|---|
| Product Category | Frame Grabbers |
| Product Number | RAD 1G DF 110400* |
| Product Name | Matrox Radient eCL |
| Color / Mono | Color |
| Analog / Digital | Digital camera inputs |
| Acquisition Formats | Non-standard/Other |
| Acquisition Features | Trigger Input; Line scan capture; Gain scaling; Offset scaling |
| Video Inputs | 2 |