Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
| Matrox Imaging | |
|---|---|
| Product Category | Frame Grabbers |
| Product Number | SOL 6M 4A E |
| Product Name | Matrox Solios eA/XA |
| Color / Mono | Monochrome; Color |
| Analog / Digital | Analog camera inputs |
| Acquisition Formats | RGB |
| Acquisition Features | Trigger Input |
| Video Inputs | 4 |