3M 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNHU10-250DFIK - 1.2 in Length - 0.165 in Inside Diameter MNHU10-250DFIK

Description
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.
Description
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNHU10-250DFIK - 1.2 in Length - 0.165 in Inside Diameter - 054007-06315 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNHU10-250DFIK - 1.2 in Length - 0.165 in Inside Diameter
054007-06315
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNHU10-250DFIK - 1.2 in Length - 0.165 in Inside Diameter 054007-06315
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-06315
Product Name 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNHU10-250DFIK - 1.2 in Length - 0.165 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details