TERMINAL, FORK, STUD 6, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.
Terminals BLOCK FORK NON-INS BTL BS-32-6S-W
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 48W0466 | 051128-58969 | M14-6FB/SX |
| Product Name | Terminal, Fork, Stud 6, Crimp, Uninsulated; Product Range 3M | 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-6FB/SX - 0.65 in Length - 0.25 in Fork Width - #6 Stud | Terminals |
| Terminal Type | Spade Crimp | Fork Terminal |