The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 051128-59315 |
| Product Name | 3M White Standard Cable Tie CT15NT120-C - 15 in Length - 0.3 in Wide |
| Color | White |