3M 3M White Standard Cable Tie CT8NT40-C - 8.9 in Length - 0.14 in Wide 80611469497

Description
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.
Description
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT8NT40-C - 8.9 in Length - 0.14 in Wide - 051128-59290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT8NT40-C - 8.9 in Length - 0.14 in Wide
051128-59290
3M White Standard Cable Tie CT8NT40-C - 8.9 in Length - 0.14 in Wide 051128-59290
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59290
Product Name 3M White Standard Cable Tie CT8NT40-C - 8.9 in Length - 0.14 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details