3M Standard Abrasives 707533 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41699 66000126103

Description
Standard Abrasives 707533 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 707533 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707533 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41699 - 051115-41699 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707533 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41699
051115-41699
Standard Abrasives 707533 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41699 051115-41699
Standard Abrasives 707533 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 707533 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41699
Product Name Standard Abrasives 707533 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41699
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502700 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 4700 rpm
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - WEI-31330 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details