ATA Group Flap Wheels CERAMIQ®

Description
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive, oil and gas markets, shipbuilding and metal fabrication.
Datasheet
Description
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive, oil and gas markets, shipbuilding and metal fabrication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Wheels - CERAMIQ® - ATA Group
Cavan, Ireland
Flap Wheels
CERAMIQ®
Flap Wheels CERAMIQ®
We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive, oil and gas markets, shipbuilding and metal fabrication.

We design, manufacture and distribute the most comprehensive and advanced range of tungsten carbide burs, pneumatic tools and abrasives – both bespoke and standard. For over 50 years we have advised and served customers operating in all major industry sectors including aerospace, automotive, oil and gas markets, shipbuilding and metal fabrication.

Supplier's Site Datasheet

Technical Specifications

  ATA Group
Product Category Flap Wheels and Specialty Abrasives
Product Number CERAMIQ®
Product Name Flap Wheels
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137601 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z5010F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details