Walter Surface Technologies Long Life Blending Flap Discs ENDURO-FLEX™

Description
The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and refined zirconium grain, the ENDURO-FLEX finishing disc will stay sharper for a longer period of time while removing more material faster. In addition, a special top coat continuously cools and lubricates the disc for smooth, vibration-free grinding and sanding from start to finish. Moreover, there is no need to discard the disc when the flap overhang is worn down to the backing because the ENDURO-FLEX disc can be restored to like-new performance by reducing the diameter of the ECO-TRIM backing. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges With integral thread 5/8"-11 ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Grinding and finishing welds Surface finishing
Description
The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and refined zirconium grain, the ENDURO-FLEX finishing disc will stay sharper for a longer period of time while removing more material faster. In addition, a special top coat continuously cools and lubricates the disc for smooth, vibration-free grinding and sanding from start to finish. Moreover, there is no need to discard the disc when the flap overhang is worn down to the backing because the ENDURO-FLEX disc can be restored to like-new performance by reducing the diameter of the ECO-TRIM backing. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges With integral thread 5/8"-11 ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Grinding and finishing welds Surface finishing

Suppliers

Company
Product
Description
Supplier Links
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Windsor, CT, USA
Long Life Blending Flap Discs
ENDURO-FLEX™
Long Life Blending Flap Discs ENDURO-FLEX™
The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and refined zirconium grain, the ENDURO-FLEX finishing disc will stay sharper for a longer period of time while removing more material faster. In addition, a special top coat continuously cools and lubricates the disc for smooth, vibration-free grinding and sanding from start to finish. Moreover, there is no need to discard the disc when the flap overhang is worn down to the backing because the ENDURO-FLEX disc can be restored to like-new performance by reducing the diameter of the ECO-TRIM backing. Features One step finishing solution to reduce cost Quiet, vibration-free grinding Raised hub fits all standard grinder back flanges With integral thread 5/8"-11 ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Grinding and finishing welds Surface finishing

The ENDURO-FLEX one-step finishing discs not only meet but surpass the challenges that the metal fabricating and finishing industry faces on a daily basis. With the new ultra sharp and refined zirconium grain, the ENDURO-FLEX finishing disc will stay sharper for a longer period of time while removing more material faster. In addition, a special top coat continuously cools and lubricates the disc for smooth, vibration-free grinding and sanding from start to finish. Moreover, there is no need to discard the disc when the flap overhang is worn down to the backing because the ENDURO-FLEX disc can be restored to like-new performance by reducing the diameter of the ECO-TRIM backing.

Features

  • One step finishing solution to reduce cost
  • Quiet, vibration-free grinding
  • Raised hub fits all standard grinder back flanges
  • With integral thread 5/8"-11
  • ECO-TRIM backing for increased life and flexibility.
  • Safe and easy to trim

Applications

  • Grinding and finishing welds
  • Surface finishing
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number ENDURO-FLEX™
Product Name Long Life Blending Flap Discs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
Backing / Base Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254433503 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details