Weiler Abrasives Flap Disc WEI-31330

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31330 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31330 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31330 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31330
Flap Disc WEI-31330
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31330 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31330 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31330
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
8
Specs
Type Abrasive Brush
Width 4.5 inch (114 mm)
Applications & Materials Abraded Facility Maintenance
View Details