3M Standard Abrasives 850307 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36962 66000045626

Description
Standard Abrasives 850307 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 850307 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850307 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36962 - 051115-36962 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850307 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36962
051115-36962
Standard Abrasives 850307 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36962 051115-36962
Standard Abrasives 850307 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 850307 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36962
Product Name Standard Abrasives 850307 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36962
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Flexible A Type 27 Grinding Wheel - 66252835632 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5510 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 12 inch (305 mm)
Thickness 2 inch (50.8 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details