DEWALT Industrial Tool Co. 4" x 2" T11 masonry grinding wheel DW4961

Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action
Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Suppliers

Company
Product
Description
Supplier Links
4" x 2" T11 masonry grinding wheel - DW4961 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 2" T11 masonry grinding wheel
DW4961
4" x 2" T11 masonry grinding wheel DW4961
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Bonded Abrasives: Type 11 Wheels
Product Features

  • Aluminum oxide and silicon carbide grain for long life and high material removal
  • Type 11 shape for maximum surface grinding coverage
  • Metal backing for greater durability
  • Proprietary material mix for agressive grinding action
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4961
Product Name 4" x 2" T11 masonry grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-MVBE Vitrified Wheel - 66243530126 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details