3M Standard Abrasives 892173 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35697 66000032970

Description
Standard Abrasives 892173 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 892173 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892173 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35697 - 051115-35697 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892173 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35697
051115-35697
Standard Abrasives 892173 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35697 051115-35697
Standard Abrasives 892173 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 892173 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35697
Product Name Standard Abrasives 892173 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35697
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843224 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A1244H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details