3M Standard Abrasives 882150 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35629 66000032293

Description
Standard Abrasives 882150 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 882150 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882150 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35629 - 051115-35629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882150 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35629
051115-35629
Standard Abrasives 882150 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35629 051115-35629
Standard Abrasives 882150 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 882150 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35629
Product Name Standard Abrasives 882150 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35629
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

AVOS® A60 - 66252823474 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4920 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 1 inch (25.4 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details