DEWALT Industrial Tool Co. 6" X 1/8" X 7/8" XP Grinding wheel DW8818

Description
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
6" X 1/8" X 7/8" XP Grinding wheel - DW8818 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" X 1/8" X 7/8" XP Grinding wheel
DW8818
6" X 1/8" X 7/8" XP Grinding wheel DW8818
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance Pipeline Grinding
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive grinding action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 3 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8818
Product Name 6" X 1/8" X 7/8" XP Grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252830572 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details