RS Components, Ltd. 1221136

Description
The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel. Abrasive Material = Aluminium Oxide Diameter = 250mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Model = Neon Series = Bench Wheel
Request a Quote
Description
The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel. Abrasive Material = Aluminium Oxide Diameter = 250mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Model = Neon Series = Bench Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1221136 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel. Abrasive Material = Aluminium Oxide Diameter = 250mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Model = Neon Series = Bench Wheel

The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel.
Abrasive Material = Aluminium Oxide
Diameter = 250mm
Width = 25mm
Bore Size = 31.75mm
Maximum Safe Speed = 3340rpm
Model = Neon
Series = Bench Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1221136
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details