3M Standard Abrasives 863273 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35488 66000030883

Description
Standard Abrasives 863273 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 863273 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863273 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35488 - 051115-35488 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863273 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35488
051115-35488
Standard Abrasives 863273 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35488 051115-35488
Standard Abrasives 863273 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 863273 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35488
Product Name Standard Abrasives 863273 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 35488
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® - 66252905369 - Norton Abrasives
Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Bench Grinder Wheels.  Good - High Performance - U4610 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details