3M Standard Abrasives 852478 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35428 66000030289

Description
Standard Abrasives 852478 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852478 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852478 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35428 - 051115-35428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852478 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35428
051115-35428
Standard Abrasives 852478 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35428 051115-35428
Standard Abrasives 852478 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852478 524 unitized high density deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35428
Product Name Standard Abrasives 852478 524 Unitized S/C Silicon Carbide SC Soft High Density Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 35428
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252838327 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details