Norton Abrasives Norzon® III Foundry 66243531502

Description
Norzon® III Foundry
Request a Quote
Description
Norzon® III Foundry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® III Foundry - 66243531502 - Norton Abrasives
Worcester, MA, USA
Norzon® III Foundry
66243531502
Norzon® III Foundry 66243531502
Norzon® III Foundry

Norzon® III Foundry

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66243531502
Product Name Norzon® III Foundry
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed ? to 15280 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843185 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 37C24-TVK Cone - 61463614506 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details
Gemini® 57A24-TBRA - 66243528831 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W189 Charger™ Point CHARGER - 61463616466 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 2 inch (50.8 mm)
View Details