CS UNITEC EB Diamond Combination Wheel EB4507835CM

Description
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet
Description
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Norwalk, CT, USA
EB Diamond Combination Wheel
EB4507835CM
EB Diamond Combination Wheel EB4507835CM
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more

Diamond wheels for grinding and cutting steel and stainless steel.

Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate.

  • Last 100x longer than ordinary resin bonded wheels
  • Reduce sparks, dust and material waste
  • Save time changing discs
  • Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinding Wheels
Product Number EB4507835CM
Product Name EB Diamond Combination Wheel
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 13200 rpm
Bond Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton Gemini INOX/SS A Type 27 Grinding Wheel - 66252842040 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details