3M Standard Abrasives 852413 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35381 66000029810

Description
Standard Abrasives 852413 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 852413 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852413 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35381 - 051115-35381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852413 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35381
051115-35381
Standard Abrasives 852413 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35381 051115-35381
Standard Abrasives 852413 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 852413 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35381
Product Name Standard Abrasives 852413 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 35381
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66243529777 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Weiler TIGER Zirconium Grinding Wheel - 7 in Diameter - Thickness 1/8 in - Ceramic Infused - 58061 - 012382-58061 - R. S. Hughes Company, Inc.
Specs
Type Zirconium
Thickness 0.1250 inch (3.17 mm)
Max Speed 8500 rpm
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details