DEWALT Industrial Tool Co. 9" x 1/4" x 7/8" High Performance Metal Grinding Wheel DW4949

Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 1/4" x 7/8" High Performance Metal Grinding Wheel - DW4949 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/4" x 7/8" High Performance Metal Grinding Wheel
DW4949
9" x 1/4" x 7/8" High Performance Metal Grinding Wheel DW4949
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 1/4" Metal Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4949
Product Name 9" x 1/4" x 7/8" High Performance Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843223 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2P - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details