3M Standard Abrasives 873157 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33248 66000008491

Description
Standard Abrasives 873157 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 873157 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873157 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33248 - 051115-33248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873157 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33248
051115-33248
Standard Abrasives 873157 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33248 051115-33248
Standard Abrasives 873157 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 873157 731 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33248
Product Name Standard Abrasives 873157 731 Unitized A/O Aluminum Oxide AO Medium/Hard Deburring Wheel - Fine Grade - 4 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33248
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Metal Depressed Center Wheel - 66252836797 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
TIGER SiC Type 11 Flaring Cup Wheel, C16-Q, 4/3 x 2 x 5/8-11, Rim 1
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details