DEWALT Industrial Tool Co. 4" X 1/8" X 5/8" XP Grinding wheel DW8802

Description
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" X 1/8" X 5/8" XP Grinding wheel - DW8802 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" X 1/8" X 5/8" XP Grinding wheel
DW8802
4" X 1/8" X 5/8" XP Grinding wheel DW8802
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance Pipeline Grinding
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive grinding action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 3 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8802
Product Name 4" X 1/8" X 5/8" XP Grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
W177 Pacesetter® Point 38A60-P - 61463624518 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details