3M Standard Abrasives 853235 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33198 66000007998

Description
Standard Abrasives 853235 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 853235 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853235 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33198 - 051115-33198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853235 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33198
051115-33198
Standard Abrasives 853235 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33198 051115-33198
Standard Abrasives 853235 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 853235 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33198
Product Name Standard Abrasives 853235 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33198
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® - 66252905369 - Norton Abrasives
Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details