Norton Abrasives Norzon® 66252905369

Description
Norzon®
Request a Quote
Description
Norzon®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® - 66252905369 - Norton Abrasives
Worcester, MA, USA
Norzon®
66252905369
Norzon® 66252905369
Norzon®

Norzon®

Supplier's Site
Norton NorZon Plus SGZ Type 28 Saucer Wheel - 66252905369 - Norton Abrasives
Worcester, MA, USA
Norton NorZon Plus SGZ Type 28 Saucer Wheel
66252905369
Norton NorZon Plus SGZ Type 28 Saucer Wheel 66252905369
Type 28 saucer wheel with a combination of patented SG (ceramic alumina) and NorZon (zirconia alumina) for 2X-3X better overall performance vs. competitive high performance zirconia or ceramic wheels

Type 28 saucer wheel with a combination of patented SG (ceramic alumina) and NorZon (zirconia alumina) for 2X-3X better overall performance vs. competitive high performance zirconia or ceramic wheels

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66252905369 66252905369
Product Name Norzon® Norton NorZon Plus SGZ Type 28 Saucer Wheel
Type Alumina Zirconia Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 8600 rpm 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843246 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Bench & Pedestal Wheel Alundum V. Fine - 07660788263 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252830987 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
View Details
Norzon® III Foundry - 66243531504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details