3M 3M Scotch-Brite Unitized Ceramic Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Width x 9 in Length - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 65005 61500300555

Description
3M Scotch-Brite unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. The deburring wheel has a width of 6 in and length of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 15100 RPMs.
Description
3M Scotch-Brite unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. The deburring wheel has a width of 6 in and length of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 15100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Unitized Ceramic Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Width x 9 in Length - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 65005 - 048011-65005 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Unitized Ceramic Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Width x 9 in Length - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 65005
048011-65005
3M Scotch-Brite Unitized Ceramic Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Width x 9 in Length - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 65005 048011-65005
3M Scotch-Brite unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. The deburring wheel has a width of 6 in and length of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 15100 RPMs.

3M Scotch-Brite unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. The deburring wheel has a width of 6 in and length of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 15100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-65005
Product Name 3M Scotch-Brite Unitized Ceramic Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Width x 9 in Length - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 65005
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775902 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7900H - Flexovit USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details