Norton Abrasives Norzon® Long Life 66252830444

Description
Norzon® Long Life
Request a Quote
Description
Norzon® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Long Life - 66252830444 - Norton Abrasives
Worcester, MA, USA
Norzon® Long Life
66252830444
Norzon® Long Life 66252830444
Norzon® Long Life

Norzon® Long Life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252830444
Product Name Norzon® Long Life
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed ? to 13580 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66243529849 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton® 38A80-HVBE Vitrified Wheel - 66252838314 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843245 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 37C60-MVK Vitrified Wheel - 66243529166 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details