3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 9 in Dia - Thickness 1/4 in - 6,650 Max RPM - 87153 60440299521

Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 6,650 RPMs.
Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 6,650 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 9 in Dia - Thickness 1/4 in - 6,650 Max RPM - 87153 - 051125-87153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 9 in Dia - Thickness 1/4 in - 6,650 Max RPM - 87153
051125-87153
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 9 in Dia - Thickness 1/4 in - 6,650 Max RPM - 87153 051125-87153
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 6,650 RPMs.

3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 6,650 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051125-87153
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 9 in Dia - Thickness 1/4 in - 6,650 Max RPM - 87153
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Fast Cut - 66252830617 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.9843 inch (25 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Diamond Cup Wheels - 43903 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741425-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details