DEWALT Industrial Tool Co. 7" x 1/4" x 5/8"-11 XP Grinding wheel DW8827

Description
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x 1/4" x 5/8"-11 XP Grinding wheel - DW8827 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 1/4" x 5/8"-11 XP Grinding wheel
DW8827
7" x 1/4" x 5/8"-11 XP Grinding wheel DW8827
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 1/4" Grinding
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive grinding action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 3 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8827
Product Name 7" x 1/4" x 5/8"-11 XP Grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-JVBE Vitrified Wheel - 66252838492 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details