Norton Abrasives
Norzon® Long Life
66252830445
Description
Norzon® Long Life
Request a Quote
Email Supplier
Description
Norzon® Long Life
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252830445 |
|
Product Name
|
Norzon® Long Life |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
4.5 inch (114 mm)
|
|
Thickness
|
0.1250 inch (3.17 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 13580 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1875 inch (4.76 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.0450 inch (1.14 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details