Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-9015

Description
27 TYPE S GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet
Description
27 TYPE S GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-9015 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-9015
Straight Grinding Wheel 49-94-9015
27 TYPE S GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
  • 27 TYPE
  • S GRADE
  • METAL CUT MATERIAL
  • 9 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 6600 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 30 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A30S STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 10 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-9015
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775914 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4520 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details