3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5590H-15

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5537 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5537
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5537
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5537
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
One Part, Toughened Epoxy for Specialty Dam-and-Fill Encapsulation - Supreme 3HTND-2DM - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Glob Top, Daub, Doming or Overfill; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details