Master Bond, Inc. One Part, Thermally Conductive, Elastomer Based System X5TC

Description
Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass, rubber, paper, leather, wallboard and insulation, concrete, plastic foams and stone. Master Bond X-5TC contains a small amount (6%) of a ketone solvent which evaporates as cure proceeds. An initial set takes place in Master Bond X-5TC as soon as most of the solvent has evaporated. The strength of this initial set usually suffices to maintain the assembly and, with some adherends, will exceed the strength of the material. Bond strength increases as evaporation of the solvent progresses, reaching a maximum when all of the solvent has been removed. Master Bond X-5TC adhesive has a solids content of 94% by weight. All surfaces should be carefully cleaned and dried before application. They should be free of grease, oil, dirt and other contaminants for optimal results. Conventional cleaning methods such as solvent washing, vapor degreasing, etching, etc. are applicable. A convenient way of determining when through cleaning has been accomplished is to flow water over a vertically held coated surface. If the water runs off in a continuous film, cleaning is satisfactory. Master Bond X-5TC is an easily flowable paste. It can be thinned with ketone solvents to reduce viscosity. Cured Master Bond X-5TC adhesive features a very high thermal conductivity of 11.2 BTU•in/ft²•hr•°F (0.003 cal-cm/sec cm² °C) of 1-2 ohms/square.
Request a Quote
Description
Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass, rubber, paper, leather, wallboard and insulation, concrete, plastic foams and stone. Master Bond X-5TC contains a small amount (6%) of a ketone solvent which evaporates as cure proceeds. An initial set takes place in Master Bond X-5TC as soon as most of the solvent has evaporated. The strength of this initial set usually suffices to maintain the assembly and, with some adherends, will exceed the strength of the material. Bond strength increases as evaporation of the solvent progresses, reaching a maximum when all of the solvent has been removed. Master Bond X-5TC adhesive has a solids content of 94% by weight. All surfaces should be carefully cleaned and dried before application. They should be free of grease, oil, dirt and other contaminants for optimal results. Conventional cleaning methods such as solvent washing, vapor degreasing, etching, etc. are applicable. A convenient way of determining when through cleaning has been accomplished is to flow water over a vertically held coated surface. If the water runs off in a continuous film, cleaning is satisfactory. Master Bond X-5TC is an easily flowable paste. It can be thinned with ketone solvents to reduce viscosity. Cured Master Bond X-5TC adhesive features a very high thermal conductivity of 11.2 BTU•in/ft²•hr•°F (0.003 cal-cm/sec cm² °C) of 1-2 ohms/square.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Part, Thermally Conductive, Elastomer Based System - X5TC - Master Bond, Inc.
Hackensack, NJ, USA
One Part, Thermally Conductive, Elastomer Based System
X5TC
One Part, Thermally Conductive, Elastomer Based System X5TC
Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass, rubber, paper, leather, wallboard and insulation, concrete, plastic foams and stone. Master Bond X-5TC contains a small amount (6%) of a ketone solvent which evaporates as cure proceeds. An initial set takes place in Master Bond X-5TC as soon as most of the solvent has evaporated. The strength of this initial set usually suffices to maintain the assembly and, with some adherends, will exceed the strength of the material. Bond strength increases as evaporation of the solvent progresses, reaching a maximum when all of the solvent has been removed. Master Bond X-5TC adhesive has a solids content of 94% by weight. All surfaces should be carefully cleaned and dried before application. They should be free of grease, oil, dirt and other contaminants for optimal results. Conventional cleaning methods such as solvent washing, vapor degreasing, etching, etc. are applicable. A convenient way of determining when through cleaning has been accomplished is to flow water over a vertically held coated surface. If the water runs off in a continuous film, cleaning is satisfactory. Master Bond X-5TC is an easily flowable paste. It can be thinned with ketone solvents to reduce viscosity. Cured Master Bond X-5TC adhesive features a very high thermal conductivity of 11.2 BTU•in/ft²•hr•°F (0.003 cal-cm/sec cm² °C) of 1-2 ohms/square.

Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass, rubber, paper, leather, wallboard and insulation, concrete, plastic foams and stone. Master Bond X-5TC contains a small amount (6%) of a ketone solvent which evaporates as cure proceeds. An initial set takes place in Master Bond X-5TC as soon as most of the solvent has evaporated. The strength of this initial set usually suffices to maintain the assembly and, with some adherends, will exceed the strength of the material. Bond strength increases as evaporation of the solvent progresses, reaching a maximum when all of the solvent has been removed. Master Bond X-5TC adhesive has a solids content of 94% by weight. All surfaces should be carefully cleaned and dried before application. They should be free of grease, oil, dirt and other contaminants for optimal results. Conventional cleaning methods such as solvent washing, vapor degreasing, etching, etc. are applicable. A convenient way of determining when through cleaning has been accomplished is to flow water over a vertically held coated surface. If the water runs off in a continuous film, cleaning is satisfactory. Master Bond X-5TC is an easily flowable paste. It can be thinned with ketone solvents to reduce viscosity. Cured Master Bond X-5TC adhesive features a very high thermal conductivity of 11.2 BTU•in/ft²•hr•°F (0.003 cal-cm/sec cm² °C) of 1-2 ohms/square.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number X5TC
Product Name One Part, Thermally Conductive, Elastomer Based System
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal
Chemical System Elastomeric
Composition Unfilled; Filled
Features Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Curing, High Bond Strength Epoxy Adhesive - EP51 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Room Temperature Curing Epoxy Features Low Thermal Resistance - EP30TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Part Epoxy Changes from Red to Clear Under UV Light - UV15RCL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance - EP30NS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details