3X Motion Technologies Co., Ltd FRAMELESS MOTOR 123FSF34-D38096-01

Description
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 3.8 Rated current (A) : 25.2 Rated speed (rpm) : 2400 Rated power (W) : 960 Max speed (rpm) : 4500 Peak torque (N.m) : 7.6 Peak current (A) : 51 Torque constant (Nm/A) : 0.165 BEMF (Vrms/krpm) : 11.1 Size (mm) : 123 Stator core OD D (mm (+0.02,-0.05)) : 123 PCB OD G (mm) : 119 Winding OD g (mm) : 119 Stator core height i (mm (+0.2,-0.8)) : 34 Stator height L (mm) : 64.6 Rotor ID d (mm) : 45 Rotor height l (mm) : 34
Request a Quote
Description
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 3.8 Rated current (A) : 25.2 Rated speed (rpm) : 2400 Rated power (W) : 960 Max speed (rpm) : 4500 Peak torque (N.m) : 7.6 Peak current (A) : 51 Torque constant (Nm/A) : 0.165 BEMF (Vrms/krpm) : 11.1 Size (mm) : 123 Stator core OD D (mm (+0.02,-0.05)) : 123 PCB OD G (mm) : 119 Winding OD g (mm) : 119 Stator core height i (mm (+0.2,-0.8)) : 34 Stator height L (mm) : 64.6 Rotor ID d (mm) : 45 Rotor height l (mm) : 34
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 123FSF34-D38096-01
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 3.8 Rated current (A) : 25.2 Rated speed (rpm) : 2400 Rated power (W) : 960 Max speed (rpm) : 4500 Peak torque (N.m) : 7.6 Peak current (A) : 51 Torque constant (Nm/A) : 0.165 BEMF (Vrms/krpm) : 11.1 Size (mm) : 123 Stator core OD D (mm (+0.02,-0.05)) : 123 PCB OD G (mm) : 119 Winding OD g (mm) : 119 Stator core height i (mm (+0.2,-0.8)) : 34 Stator height L (mm) : 64.6 Rotor ID d (mm) : 45 Rotor height l (mm) : 34
  • Poles : 5
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 3.8
  • Rated current (A) : 25.2
  • Rated speed (rpm) : 2400
  • Rated power (W) : 960
  • Max speed (rpm) : 4500
  • Peak torque (N.m) : 7.6
  • Peak current (A) : 51
  • Torque constant (Nm/A) : 0.165
  • BEMF (Vrms/krpm) : 11.1
  • Size (mm) : 123
  • Stator core OD D (mm (+0.02,-0.05)) : 123
  • PCB OD G (mm) : 119
  • Winding OD g (mm) : 119
  • Stator core height i (mm (+0.2,-0.8)) : 34
  • Stator height L (mm) : 64.6
  • Rotor ID d (mm) : 45
  • Rotor height l (mm) : 34
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 123FSF34-D38096-01
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 23.36 in-oz/amp (165 mN-m/amp)
Output Power 1.29 HP
Continuous Current 25.2 amps
Continuous Torque 33.6 In-lbs (38.78 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 25FSP08-B00608-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 2.08 in-oz/amp (14.7 mN-m/amp)
Output Power 0.1072 HP
View Details
Brushless DC Motor - 33BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Gear Type Worm
Gearbox Ratio 12.5 to 50 : 1
View Details
FRAMELESS MOTOR - 57FSF10-D03210-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.1340 HP
View Details