3DT LLC Test Pen - 38 Dyne

Description
The 38 dynes/cm test pen is a quick method of determining pretreated surfaces. The test pen is used as any other felt tip pen. If the line drawn on the surface to be tested is continuous, the material has been pretreated at no less than 38 dynes/cm and can be printed. If the line is interrupted, the surface has been poorly treated or not treated at all. Wetting tension solution for the examination of polymer plastic surface energy. For successful printing and adhesion to polyolefin materials, it is necessary to treat the desired area so the surface energy rises to a defined point. Surface energy is measured in dynes/cm (mN/m). Untreated PE and PP have a surface tension of about 30 dynes/cm. After treatment for printing with solvent-based ink, PE and PP should have a value of approximately 38-40 dynes/cm. For printing with water-based ink, the surface should have a value of approximately 42-44 dynes/cm. Polymer plastics with a surface tension of less than 37 dynes/cm have binding difficulties. When performing the “Tape Test”, negative results are proof of these binding problems. For many coating and adhesion applications, however, a surface tension of between 48 to 56 dynes/cm is often required. In general, the ASTM procedure D2578 covers the measurement of surface tension of various olefin substrates using specific testing solutions in the presence of air. The value of treatment is tested, by brushing the solution onto the desired surface. The test solutions are graduated from 30 dynes/cm to 72 dynes/cm. Both dyne test solution and dyne test pens are available from 3DT. The level of accuracy is plus or minus 1 dynes/cm.
Description
The 38 dynes/cm test pen is a quick method of determining pretreated surfaces. The test pen is used as any other felt tip pen. If the line drawn on the surface to be tested is continuous, the material has been pretreated at no less than 38 dynes/cm and can be printed. If the line is interrupted, the surface has been poorly treated or not treated at all. Wetting tension solution for the examination of polymer plastic surface energy. For successful printing and adhesion to polyolefin materials, it is necessary to treat the desired area so the surface energy rises to a defined point. Surface energy is measured in dynes/cm (mN/m). Untreated PE and PP have a surface tension of about 30 dynes/cm. After treatment for printing with solvent-based ink, PE and PP should have a value of approximately 38-40 dynes/cm. For printing with water-based ink, the surface should have a value of approximately 42-44 dynes/cm. Polymer plastics with a surface tension of less than 37 dynes/cm have binding difficulties. When performing the “Tape Test”, negative results are proof of these binding problems. For many coating and adhesion applications, however, a surface tension of between 48 to 56 dynes/cm is often required. In general, the ASTM procedure D2578 covers the measurement of surface tension of various olefin substrates using specific testing solutions in the presence of air. The value of treatment is tested, by brushing the solution onto the desired surface. The test solutions are graduated from 30 dynes/cm to 72 dynes/cm. Both dyne test solution and dyne test pens are available from 3DT. The level of accuracy is plus or minus 1 dynes/cm.

Suppliers

Company
Product
Description
Supplier Links
Test Pen - 38 Dyne -  - 3DT LLC
Germantown, WI, USA
Test Pen - 38 Dyne
Test Pen - 38 Dyne
The 38 dynes/cm test pen is a quick method of determining pretreated surfaces. The test pen is used as any other felt tip pen. If the line drawn on the surface to be tested is continuous, the material has been pretreated at no less than 38 dynes/cm and can be printed. If the line is interrupted, the surface has been poorly treated or not treated at all. Wetting tension solution for the examination of polymer plastic surface energy. For successful printing and adhesion to polyolefin materials, it is necessary to treat the desired area so the surface energy rises to a defined point. Surface energy is measured in dynes/cm (mN/m). Untreated PE and PP have a surface tension of about 30 dynes/cm. After treatment for printing with solvent-based ink, PE and PP should have a value of approximately 38-40 dynes/cm. For printing with water-based ink, the surface should have a value of approximately 42-44 dynes/cm. Polymer plastics with a surface tension of less than 37 dynes/cm have binding difficulties. When performing the “Tape Test”, negative results are proof of these binding problems. For many coating and adhesion applications, however, a surface tension of between 48 to 56 dynes/cm is often required. In general, the ASTM procedure D2578 covers the measurement of surface tension of various olefin substrates using specific testing solutions in the presence of air. The value of treatment is tested, by brushing the solution onto the desired surface. The test solutions are graduated from 30 dynes/cm to 72 dynes/cm. Both dyne test solution and dyne test pens are available from 3DT. The level of accuracy is plus or minus 1 dynes/cm.

The 38 dynes/cm test pen is a quick method of determining pretreated surfaces. The test pen is used as any other felt tip pen. If the line drawn on the surface to be tested is continuous, the material has been pretreated at no less than 38 dynes/cm and can be printed. If the line is interrupted, the surface has been poorly treated or not treated at all.

Wetting tension solution for the examination of polymer plastic surface energy. For successful printing and adhesion to polyolefin materials, it is necessary to treat the desired area so the surface energy rises to a defined point. Surface energy is measured in dynes/cm (mN/m).

Untreated PE and PP have a surface tension of about 30 dynes/cm. After treatment for printing with solvent-based ink, PE and PP should have a value of approximately 38-40 dynes/cm. For printing with water-based ink, the surface should have a value of approximately 42-44 dynes/cm.

Polymer plastics with a surface tension of less than 37 dynes/cm have binding difficulties. When performing the “Tape Test”, negative results are proof of these binding problems.

For many coating and adhesion applications, however, a surface tension of between 48 to 56 dynes/cm is often required.

In general, the ASTM procedure D2578 covers the measurement of surface tension of various olefin substrates using specific testing solutions in the presence of air.

The value of treatment is tested, by brushing the solution onto the desired surface. The test solutions are graduated from 30 dynes/cm to 72 dynes/cm.

Both dyne test solution and dyne test pens are available from 3DT. The level of accuracy is plus or minus 1 dynes/cm.

Supplier's Site

Technical Specifications

  3DT LLC
Product Category Thin Film Equipment
Product Name Test Pen - 38 Dyne
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Plasma Cleaner - PE-100 - Plasma Etch, Inc.
Specs
Type Laboratory or Benchtop
Process Plasma Etching and Cleaning
Applications Research / Surface Analysis; Printed Circuit Boards
View Details
Fully Automated Sputter Coater - JEOL Smart Coater - Nikon Metrology
Specs
Type Batch; Laboratory or Benchtop
Process Physical Vapor Deposition; DC Magnetron Sputtering
Applications Research / Surface Analysis
View Details
Charge Neutralization System -  - Ushio America, Inc.
Specs
Type Free Standing System
View Details