3DT LLC Datasheets for Thin Film Equipment
Thin film equipment uses vacuum processing for the modification of surfaces using CVD, PVD, plasma etching, and thermal oxidation or ion implantation.
Thin Film Equipment: Learn more
| Product Name | Notes |
|---|---|
| 3DT has partenered with AFS as their North American Supplier The hot needle system is by far the most popular method for perforating flexible substrates for the packaging industry. Modular... | |
| Micro-clean and Activate Unresponsive Surfaces For Long-lasting Bonding. PlasmaDyne uses Atmospheric Plasma Technology to treat a wide variety of surfaces such as plastics, rubber, glass, metals and composites. Through this... | |
| The BottleDyne™ Ozone Treatment Series Of Corona Surface Treatment Systems Taking unique advantage of open air Corona discharge, directed to the surface requiring treatment, 3DT's self-contained BottleDyne pre-treating surface treatment... | |
| Your FLEXIBILITY in Corona Treatment Now you can expand your competitive edge. FlexiDyne is a compact, self-contained floor model Corona treating system that is capable of treating most 3-dimensional plastic... | |
| PolyDyne™ is the most versatile and efficient system in 3DT’s product line. It is specifically suited for the use in high-speed printing, assembly, extrusion and coating lines. Treatment from the... | |
| The 38 dynes/cm test pen is a quick method of determining pretreated surfaces. The test pen is used as any other felt tip pen. If the line drawn on the... | |
| The MultiDyne™ Plasma Treating System from 3DT is the perfect solution to adhesion problems on injection, blow molded or extruded parts. MultiDyne Plasma Treating System Scan be incorporated into existing... | |
| The standard test ink set us blue and consists of 10 bottles of 30ml each in a protective box covering the following ranges of surface tension: 34-36-38-40-42-44-46 -48-52-56 dynes/cm (Part... | |
| The TubeDyne™ Corona Treating System is designed for outside treatment of catheter tube ends. Any tubing up to 0.375" in diameter can be placed in the holding fixture and receive... |