LS Industries Datasheets for Degreasers and Degreasing Equipment
Degreasers and degreasing equipment remove grease, oil, lubricants or other organic films from parts using aqueous cleaners or solvent vapors.
Degreasers and Degreasing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features: 10 HP vertically mounted seal less Gusher pump Upper and lower high volume spray manifolds 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42" Dayton... | |
| Features: 200 Gallon solution tank Tank is designed with a slope to remove waste easily Working height above the table 55" Large volume oscillating spray manifold for faster cleaning Non-clogging... | |
| Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity Drip tray contains solution within the cabinet Large volume oscillating spray manifold for faster cleaning composite... | |
| Features: 80 gallon insulated solution tank Natural gas burner or 9 kW electric heat 7 day advance timer for heat control Motor driven turntable 32" turntable diameter with 39" working... | |
| Features: Insulated 300 gallon wash solution tank High volume spray manifolds Pump / manifold system for higher impact and faster, more thorough cleaning Electric immersion heaters (gas heat is optional)... | |
| Features: Sloped tank design for easy clean out Manual drag supplied Evaporator box to reduce/dry waste ( gas heat only ) Automatic cycle timer Door safety inter-lock Heavy duty steel... | |
| The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large... |